Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1707CS8#PBF 303172-LTC1707CS8

Description
Manufacturer: Linear Technology Win Source Part Number: 303172-LTC1707CS8 Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 35kHz to 350kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 8.5V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 8.5V Minimum Input Voltage: 2.85V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303172-LTC1707CS8 Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 35kHz to 350kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 8.5V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 8.5V Minimum Input Voltage: 2.85V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1707CS8#PBF - 303172-LTC1707CS8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1707CS8#PBF
303172-LTC1707CS8
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1707CS8#PBF 303172-LTC1707CS8
Manufacturer: Linear Technology Win Source Part Number: 303172-LTC1707CS8 Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 35kHz to 350kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 8.5V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 8.5V Minimum Input Voltage: 2.85V

Manufacturer: Linear Technology
Win Source Part Number: 303172-LTC1707CS8
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 35kHz to 350kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 8.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 8.5V
Minimum Input Voltage: 2.85V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 303172-LTC1707CS8
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1707CS8#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data