Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474CMS8#TR 303139-LTC1474CMS8#TR

Description
Manufacturer: Linear Technology Win Source Part Number: 303139-LTC1474CMS8#T R Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Buck-Boost, SEPIC Number of Outputs: 1 Synchronous Rectifier: No Output Current: 750mA (Switch) Family Name: LTC1474 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Purpose: Step-Down, Step-Up/Step-Down Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 1.23V Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): MP2357DJ-Z; MAX638BMJA+; TB7107FN(TE85L,F) ; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303139-LTC1474CMS8#T R Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Buck-Boost, SEPIC Number of Outputs: 1 Synchronous Rectifier: No Output Current: 750mA (Switch) Family Name: LTC1474 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Purpose: Step-Down, Step-Up/Step-Down Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 1.23V Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): MP2357DJ-Z; MAX638BMJA+; TB7107FN(TE85L,F) ; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474CMS8#TR - 303139-LTC1474CMS8#TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474CMS8#TR
303139-LTC1474CMS8#TR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474CMS8#TR 303139-LTC1474CMS8#TR
Manufacturer: Linear Technology Win Source Part Number: 303139-LTC1474CMS8#T R Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Buck-Boost, SEPIC Number of Outputs: 1 Synchronous Rectifier: No Output Current: 750mA (Switch) Family Name: LTC1474 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Purpose: Step-Down, Step-Up/Step-Down Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 1.23V Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): MP2357DJ-Z; MAX638BMJA+; TB7107FN(TE85L,F) ; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 303139-LTC1474CMS8#TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Buck-Boost, SEPIC
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 750mA (Switch)
Family Name: LTC1474
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 1.23V
Minimum Input Voltage: 3V
Alternative Parts (Cross-Reference): MP2357DJ-Z; MAX638BMJA+; TB7107FN(TE85L,F) ;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 303139-LTC1474CMS8#TR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474CMS8#TR
Configuration / Function Buck; Buck, Buck-Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3680HMSE#PBF - 072389-LT3680HMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970IMS#TRPBF - 020425-LT3970IMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1373CS8#PBF - 072266-LT1373CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CG-PBF - 072465-LTC1435CG-PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details