Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474CMS8#PBF 303138-LTC1474CMS8

Description
Manufacturer: Linear Technology Win Source Part Number: 303138-LTC1474CMS8 Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Buck-Boost, SEPIC Number of Outputs: 1 Synchronous Rectifier: No Output Current: 750mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Purpose: Step-Down, Step-Up/Step-Down Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 1.23V Minimum Input Voltage: 3V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303138-LTC1474CMS8 Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Buck-Boost, SEPIC Number of Outputs: 1 Synchronous Rectifier: No Output Current: 750mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Purpose: Step-Down, Step-Up/Step-Down Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 1.23V Minimum Input Voltage: 3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474CMS8#PBF - 303138-LTC1474CMS8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474CMS8#PBF
303138-LTC1474CMS8
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474CMS8#PBF 303138-LTC1474CMS8
Manufacturer: Linear Technology Win Source Part Number: 303138-LTC1474CMS8 Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Buck-Boost, SEPIC Number of Outputs: 1 Synchronous Rectifier: No Output Current: 750mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Purpose: Step-Down, Step-Up/Step-Down Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 1.23V Minimum Input Voltage: 3V

Manufacturer: Linear Technology
Win Source Part Number: 303138-LTC1474CMS8
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Buck-Boost, SEPIC
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 750mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 1.23V
Minimum Input Voltage: 3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 303138-LTC1474CMS8
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474CMS8#PBF
Configuration / Function Buck, Buck-Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data