Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3502EDC#TRPBF 302857-LT3502EDC#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 302857-LT3502EDC#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 500mA Family Name: LT3502 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-DFN (2x2) Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 36V Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): LM25010MHX; LMR14206XMK; LMR14206XMKE; LM25010MH; Introduction Date: April 27, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 302857-LT3502EDC#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 500mA Family Name: LT3502 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-DFN (2x2) Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 36V Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): LM25010MHX; LMR14206XMK; LMR14206XMKE; LM25010MH; Introduction Date: April 27, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3502EDC#TRPBF - 302857-LT3502EDC#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3502EDC#TRPBF
302857-LT3502EDC#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3502EDC#TRPBF 302857-LT3502EDC#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 302857-LT3502EDC#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 500mA Family Name: LT3502 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-DFN (2x2) Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 36V Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): LM25010MHX; LMR14206XMK; LMR14206XMKE; LM25010MH; Introduction Date: April 27, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 302857-LT3502EDC#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA
Family Name: LT3502
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-DFN (2x2)
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 36V
Minimum Input Voltage: 3V
Alternative Parts (Cross-Reference): LM25010MHX; LMR14206XMK; LMR14206XMKE; LM25010MH;
Introduction Date: April 27, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 302857-LT3502EDC#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3502EDC#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (2x2)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3480EMSE#TRPBF - 020401-LT3480EMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3405AES6#TRMPBF - 072561-LTC3405AES6#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3483EDC#TRMPBF - 002770-LT3483EDC#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Charge Pump, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (2x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3406ES5#TRMPBF - 072562-LTC3406ES5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details