Manufacturer: Linear Technology
Win Source Part Number: 302754-LT1952EGN#TR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Forward Converter
Frequency - Switching: 100kHz to 500kHz
Control Features: Enable, Frequency Control
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-SSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 9.25 V to 25 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 302754-LT1952EGN#TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1952EGN#TR |
| Configuration / Function | Forward Converter |
| Output Voltage Type | Transistor Driver |
| Package Type | SSOP; Other; 16-SSOP |
| Life Cycle Stage | Maturity; Active |