Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1944-1EMS#PBF 302751-LT1944-1EMS

Description
Manufacturer: Linear Technology Win Source Part Number: 302751-LT1944-1EMS Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Number of Outputs: 2 Synchronous Rectifier: No Output Current: 60mA (Switch), 130mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 10-MSOP Purpose: Step-Up Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.23V Maximum Output Voltage: 34V Minimum Input Voltage: 1.2V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 302751-LT1944-1EMS Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Number of Outputs: 2 Synchronous Rectifier: No Output Current: 60mA (Switch), 130mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 10-MSOP Purpose: Step-Up Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.23V Maximum Output Voltage: 34V Minimum Input Voltage: 1.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1944-1EMS#PBF - 302751-LT1944-1EMS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1944-1EMS#PBF
302751-LT1944-1EMS
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1944-1EMS#PBF 302751-LT1944-1EMS
Manufacturer: Linear Technology Win Source Part Number: 302751-LT1944-1EMS Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Number of Outputs: 2 Synchronous Rectifier: No Output Current: 60mA (Switch), 130mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 10-MSOP Purpose: Step-Up Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.23V Maximum Output Voltage: 34V Minimum Input Voltage: 1.2V

Manufacturer: Linear Technology
Win Source Part Number: 302751-LT1944-1EMS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 60mA (Switch), 130mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 10-MSOP
Purpose: Step-Up
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 34V
Minimum Input Voltage: 1.2V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 302751-LT1944-1EMS
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1944-1EMS#PBF
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1375IS8-5#TRPBF - 1058232-LT1375IS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3411AIMS#TRPBF - 102177-LTC3411AIMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3501EFE#PBF - 020404-LT3501EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3413EFE#TRPBF - 020572-LTC3413EFE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details