Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1776CS8#PBF 302713-LT1776CS8

Description
Manufacturer: Linear Technology Win Source Part Number: 302713-LT1776CS8 Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 550mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 34V Minimum Input Voltage: 7.4V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 302713-LT1776CS8 Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 550mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 34V Minimum Input Voltage: 7.4V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1776CS8#PBF - 302713-LT1776CS8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1776CS8#PBF
302713-LT1776CS8
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1776CS8#PBF 302713-LT1776CS8
Manufacturer: Linear Technology Win Source Part Number: 302713-LT1776CS8 Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 550mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 34V Minimum Input Voltage: 7.4V

Manufacturer: Linear Technology
Win Source Part Number: 302713-LT1776CS8
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 550mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 34V
Minimum Input Voltage: 7.4V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 302713-LT1776CS8
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1776CS8#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1082CN8 - 041232-LT1082CN8 - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872ETS8#TRMPBF - 020627-LTC3872ETS8#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type SOT23; Other; TSOT-23-8
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374HVIS8#PBF - 1058215-LT1374HVIS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3428EDD - 090557-LTC3428EDD - Win Source Electronics
Specs
Configuration / Function Boost; Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details