Manufacturer: Linear Technology
Win Source Part Number: 302707-LT1767EMS8#TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, SEPIC
Frequency - Switching: 1.25MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-MSOP
Purpose: Step-Down
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 1.2V
Maximum Output Voltage: 22.5V
Minimum Input Voltage: 3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Portable Devices, Power Management
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 302707-LT1767EMS8#TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1767EMS8#TR |
| Configuration / Function | Buck, SEPIC |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 8-MSOP |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |