Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1765EFE-3.3#PBF 302700-LT1765EFE

Description
Manufacturer: Linear Technology Win Source Part Number: 302700-LT1765EFE Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 1.25MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Purpose: Step-Down Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 3V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 302700-LT1765EFE Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 1.25MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Purpose: Step-Down Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1765EFE-3.3#PBF - 302700-LT1765EFE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1765EFE-3.3#PBF
302700-LT1765EFE
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1765EFE-3.3#PBF 302700-LT1765EFE
Manufacturer: Linear Technology Win Source Part Number: 302700-LT1765EFE Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 1.25MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Purpose: Step-Down Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 3V

Manufacturer: Linear Technology
Win Source Part Number: 302700-LT1765EFE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 1.25MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 16-TSSOP-EP
Purpose: Step-Down
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 302700-LT1765EFE
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1765EFE-3.3#PBF
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 16-TSSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data