Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-2.5#PBF 302690-LT1761ES5-2.5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 302690-LT1761ES5-2.5 #PBF Packaging: Cut Reel Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.45V @ 100mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 302690-LT1761ES5-2.5 #PBF Packaging: Cut Reel Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.45V @ 100mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-2.5#PBF - 302690-LT1761ES5-2.5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-2.5#PBF
302690-LT1761ES5-2.5#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-2.5#PBF 302690-LT1761ES5-2.5#PBF
Manufacturer: Linear Technology Win Source Part Number: 302690-LT1761ES5-2.5 #PBF Packaging: Cut Reel Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.45V @ 100mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Linear Technology
Win Source Part Number: 302690-LT1761ES5-2.5#PBF
Packaging: Cut Reel
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.45V @ 100mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 302690-LT1761ES5-2.5#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-2.5#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data