Manufacturer: Linear Technology
Win Source Part Number: 302687-LT1737CS#TR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Flyback
Frequency - Switching: 90kHz to 115kHz
Control Features: Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C (TJ)
Case / Package: 16-SOIC
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 4.1 V to 20 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 302687-LT1737CS#TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1737CS#TR |
| Configuration / Function | Flyback |
| Output Voltage Type | Transistor Driver |
| Package Type | SOIC; Other; 16-SOIC |
| Life Cycle Stage | Maturity; Active |