Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1317CMS8#PBF 302574-LT1317CMS8

Description
Manufacturer: Linear Technology Win Source Part Number: 302574-LT1317CMS8 Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, SEPIC Frequency - Switching: 620kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 710mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 30V (Switch) Minimum Input Voltage: 1.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 302574-LT1317CMS8 Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, SEPIC Frequency - Switching: 620kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 710mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 30V (Switch) Minimum Input Voltage: 1.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1317CMS8#PBF - 302574-LT1317CMS8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1317CMS8#PBF
302574-LT1317CMS8
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1317CMS8#PBF 302574-LT1317CMS8
Manufacturer: Linear Technology Win Source Part Number: 302574-LT1317CMS8 Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, SEPIC Frequency - Switching: 620kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 710mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 30V (Switch) Minimum Input Voltage: 1.5V

Manufacturer: Linear Technology
Win Source Part Number: 302574-LT1317CMS8
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, SEPIC
Frequency - Switching: 620kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 710mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 30V (Switch)
Minimum Input Voltage: 1.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 302574-LT1317CMS8
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1317CMS8#PBF
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1044CN - 072417-LTC1044CN - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735CGN#PBF - 020505-LTC1735CGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3782EFE#TRPBF - 020421-LT3782EFE#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3547EDDB#TRPBF - 087241-LTC3547EDDB#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details