Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LT1184FCS #TR 302545-LT1184FCS #TR

Description
Manufacturer: Linear Technology Win Source Part Number: 302545-LT1184FCS #TR Packaging: Reel - TR Applications: Converter, CCFL Mounting: SMD (SMT) Voltage - Input: 3 V to 30 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C Case / Package: 16-SOIC
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 302545-LT1184FCS #TR Packaging: Reel - TR Applications: Converter, CCFL Mounting: SMD (SMT) Voltage - Input: 3 V to 30 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C Case / Package: 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1184FCS #TR - 302545-LT1184FCS #TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1184FCS #TR
302545-LT1184FCS #TR
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1184FCS #TR 302545-LT1184FCS #TR
Manufacturer: Linear Technology Win Source Part Number: 302545-LT1184FCS #TR Packaging: Reel - TR Applications: Converter, CCFL Mounting: SMD (SMT) Voltage - Input: 3 V to 30 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C Case / Package: 16-SOIC

Manufacturer: Linear Technology
Win Source Part Number: 302545-LT1184FCS #TR
Packaging: Reel - TR
Applications: Converter, CCFL
Mounting: SMD (SMT)
Voltage - Input: 3 V to 30 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C
Case / Package: 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 302545-LT1184FCS #TR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LT1184FCS #TR
Package Type SOIC; Other; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1964ES5-5#TR - 002753-LT1964ES5-5#TR - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1778EGN-1#PBF - 020509-LTC1778EGN-1#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3112EFE#PBF - 041258-LTC3112EFE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1086CT-3.3 - 072192-LT1086CT-3.3 - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-3
View Details