Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1100CN 206739-LTC1100CN

Description
Manufacturer: Linear Technology Win Source Part Number: 206739-LTC1100CN Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: Zero-Drift Current - Input Bias: 2.5pA Voltage - Input Offset: 1μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 5 V to 16 V, ±2.5 V to 8 V Operating Supply Current: 2.4mA Gain Bandwidth Product (GBP): 18kHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 206739-LTC1100CN Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: Zero-Drift Current - Input Bias: 2.5pA Voltage - Input Offset: 1μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 5 V to 16 V, ±2.5 V to 8 V Operating Supply Current: 2.4mA Gain Bandwidth Product (GBP): 18kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1100CN - 206739-LTC1100CN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1100CN
206739-LTC1100CN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1100CN 206739-LTC1100CN
Manufacturer: Linear Technology Win Source Part Number: 206739-LTC1100CN Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: Zero-Drift Current - Input Bias: 2.5pA Voltage - Input Offset: 1μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 5 V to 16 V, ±2.5 V to 8 V Operating Supply Current: 2.4mA Gain Bandwidth Product (GBP): 18kHz

Manufacturer: Linear Technology
Win Source Part Number: 206739-LTC1100CN
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: Zero-Drift
Current - Input Bias: 2.5pA
Voltage - Input Offset: 1μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 5 V to 16 V, ±2.5 V to 8 V
Operating Supply Current: 2.4mA
Gain Bandwidth Product (GBP): 18kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 206739-LTC1100CN
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1100CN
Supply Voltage (VS) 5 to 16 volts
Source Current (IS) 2.4 milliamps
VOS 1.00E-3 millivolts
IBIAS 2.50E-6 µA
GBW 0.0180 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1464CS8 - 072274-LT1464CS8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 0.1450 milliamps
VOS 0.6000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2078IS8#PBF - 1059054-LT2078IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0470 milliamps
VOS 0.0700 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1970AIFE#TRPBF - 1058979-LT1970AIFE#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 7 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1168ACS8#PBF - 1057934-LT1168ACS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0150 millivolts
View Details