Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1098ACN 206738-LTC1098ACN

Description
Manufacturer: Linear Technology Win Source Part Number: 206738-LTC1098ACN Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1, 2 Input Type: Differential, Single Ended Number of Bits: 8 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Analog Supply Voltage: 3 V to 6 V Digital Supply Voltage: 3 V to 6 V Sampling Rate: 33k
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 206738-LTC1098ACN Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1, 2 Input Type: Differential, Single Ended Number of Bits: 8 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Analog Supply Voltage: 3 V to 6 V Digital Supply Voltage: 3 V to 6 V Sampling Rate: 33k
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1098ACN - 206738-LTC1098ACN - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1098ACN
206738-LTC1098ACN
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1098ACN 206738-LTC1098ACN
Manufacturer: Linear Technology Win Source Part Number: 206738-LTC1098ACN Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1, 2 Input Type: Differential, Single Ended Number of Bits: 8 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Analog Supply Voltage: 3 V to 6 V Digital Supply Voltage: 3 V to 6 V Sampling Rate: 33k

Manufacturer: Linear Technology
Win Source Part Number: 206738-LTC1098ACN
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1, 2
Input Type: Differential, Single Ended
Number of Bits: 8
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Analog Supply Voltage: 3 V to 6 V
Digital Supply Voltage: 3 V to 6 V
Sampling Rate: 33k

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 206738-LTC1098ACN
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1098ACN
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products