Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1050CN8 206737-LTC1050CN8

Description
Manufacturer: Linear Technology Win Source Part Number: 206737-LTC1050CN8 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: Zero-Drift Slew Rate: 4 V/μs Current - Input Bias: 10pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V Operating Supply Current: 1mA Gain Bandwidth Product (GBP): 2.5MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 206737-LTC1050CN8 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: Zero-Drift Slew Rate: 4 V/μs Current - Input Bias: 10pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V Operating Supply Current: 1mA Gain Bandwidth Product (GBP): 2.5MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1050CN8 - 206737-LTC1050CN8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1050CN8
206737-LTC1050CN8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1050CN8 206737-LTC1050CN8
Manufacturer: Linear Technology Win Source Part Number: 206737-LTC1050CN8 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: Zero-Drift Slew Rate: 4 V/μs Current - Input Bias: 10pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V Operating Supply Current: 1mA Gain Bandwidth Product (GBP): 2.5MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 206737-LTC1050CN8
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: Zero-Drift
Slew Rate: 4 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 0.5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V
Operating Supply Current: 1mA
Gain Bandwidth Product (GBP): 2.5MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 206737-LTC1050CN8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1050CN8
Supply Voltage (VS) 4.75 to 16 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
IBIAS 1.00E-5 µA
GBW 2.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991IMS#PBF - 020375-LT1991IMS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1300 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - T1007A - 047479-T1007A - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0100 millivolts
IBIAS 0.0100 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638IDD#TRPBF - 1058550-LT1638IDD#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.4500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991CMS#PBF - 020374-LT1991CMS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1300 milliamps
VOS 0.0250 millivolts
View Details