Manufacturer: Linear Technology
Win Source Part Number: 206734-LT337AT
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Negative Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Output Voltage: -1.2 V to -37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): -1.2V
PSRR: 80dB to 66dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Over Voltage
Maximum Output Voltage: -37V
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 206734-LT337AT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT337AT |
| Regulator Type | Low Dropout |
| Output Polarity | Negative |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | TO-220; Other; TO-220-3 |
| Life Cycle Stage | Maturity; Active |