Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1886CS8TR 206733-LT1886CS8TR

Description
Manufacturer: Linear Technology Win Source Part Number: 206733-LT1886CS8TR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 200 V/μs Current - Input Bias: 1.5μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 4 V to 13 V, ±2 V to 6.5 V Operating Supply Current: 7mA Channel Output Current: 800mA Gain Bandwidth Product (GBP): 700MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 206733-LT1886CS8TR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 200 V/μs Current - Input Bias: 1.5μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 4 V to 13 V, ±2 V to 6.5 V Operating Supply Current: 7mA Channel Output Current: 800mA Gain Bandwidth Product (GBP): 700MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1886CS8TR - 206733-LT1886CS8TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1886CS8TR
206733-LT1886CS8TR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1886CS8TR 206733-LT1886CS8TR
Manufacturer: Linear Technology Win Source Part Number: 206733-LT1886CS8TR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 200 V/μs Current - Input Bias: 1.5μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 4 V to 13 V, ±2 V to 6.5 V Operating Supply Current: 7mA Channel Output Current: 800mA Gain Bandwidth Product (GBP): 700MHz

Manufacturer: Linear Technology
Win Source Part Number: 206733-LT1886CS8TR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 200 V/μs
Current - Input Bias: 1.5μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 4 V to 13 V, ±2 V to 6.5 V
Operating Supply Current: 7mA
Channel Output Current: 800mA
Gain Bandwidth Product (GBP): 700MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 206733-LT1886CS8TR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1886CS8TR
Supply Voltage (VS) 4 to 13 volts
Source Current (IS) 7 milliamps
VOS 1 millivolts
IBIAS 1.5 µA
GBW 700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF398S8#PBF - 002493-LF398S8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 4.5 milliamps
VOS 2 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1114ACN#PBF - 1057816-LT1114ACN#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1367CS#PBF - 1058172-LT1367CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.8 to 30 volts
Source Current (IS) 0.3700 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991CMS#TRPBF - 1058997-LT1991CMS#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1300 milliamps
VOS 0.0250 millivolts
View Details