Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1363CN8 206721-LT1363CN8

Description
Manufacturer: Linear Technology Win Source Part Number: 206721-LT1363CN8 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: Voltage Feedback Slew Rate: 1000 V/μs Current - Input Bias: 600nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V Operating Supply Current: 6.3mA Channel Output Current: 60mA Gain Bandwidth Product (GBP): 70MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 206721-LT1363CN8 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: Voltage Feedback Slew Rate: 1000 V/μs Current - Input Bias: 600nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V Operating Supply Current: 6.3mA Channel Output Current: 60mA Gain Bandwidth Product (GBP): 70MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1363CN8 - 206721-LT1363CN8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1363CN8
206721-LT1363CN8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1363CN8 206721-LT1363CN8
Manufacturer: Linear Technology Win Source Part Number: 206721-LT1363CN8 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: Voltage Feedback Slew Rate: 1000 V/μs Current - Input Bias: 600nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V Operating Supply Current: 6.3mA Channel Output Current: 60mA Gain Bandwidth Product (GBP): 70MHz

Manufacturer: Linear Technology
Win Source Part Number: 206721-LT1363CN8
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: Voltage Feedback
Slew Rate: 1000 V/μs
Current - Input Bias: 600nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Operating Supply Current: 6.3mA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 70MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 206721-LT1363CN8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1363CN8
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 6.3 milliamps
VOS 0.5000 millivolts
IBIAS 0.6000 µA
GBW 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1115CN8 - 072201-LT1115CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 20 volts
Source Current (IS) 8.5 milliamps
VOS 0.0500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1819IMS8#TRPBF - 1058851-LT1819IMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 9 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1815CS5#TRMPBF - 1058834-LT1815CS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 11 volts
Source Current (IS) 6.5 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1001ACN8#PBF - 1057550-LT1001ACN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 18 volts
VOS 0.0100 millivolts
IBIAS 5.00E-4 µA
View Details