Win Source Electronics PMIC - PMIC - AC DC Converters, Offline Switchers - LT1246CN8 206718-LT1246CN8

Description
Manufacturer: Linear Technology Win Source Part Number: 206718-LT1246CN8 Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Buck Voltage - Start Up: 16V Duty Cycle: 100% Frequency - Switching: Up to 1MHz Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 10 V to 25 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 206718-LT1246CN8 Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Buck Voltage - Start Up: 16V Duty Cycle: 100% Frequency - Switching: Up to 1MHz Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 10 V to 25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1246CN8 - 206718-LT1246CN8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1246CN8
206718-LT1246CN8
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1246CN8 206718-LT1246CN8
Manufacturer: Linear Technology Win Source Part Number: 206718-LT1246CN8 Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Buck Voltage - Start Up: 16V Duty Cycle: 100% Frequency - Switching: Up to 1MHz Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 10 V to 25 V

Manufacturer: Linear Technology
Win Source Part Number: 206718-LT1246CN8
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Topology: Buck
Voltage - Start Up: 16V
Duty Cycle: 100%
Frequency - Switching: Up to 1MHz
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 10 V to 25 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 206718-LT1246CN8
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LT1246CN8
Configuration / Function Buck
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Maturity; Active
Special Features Frequency Control
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CMS8-2 - 072478-LTC1503CMS8-2 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1308BIS8#TRPBF - 1058128-LT1308BIS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1108CS8 - 072197-LT1108CS8 - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3411EMS/TR - 072566-LTC3411EMS/TR - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details