Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1229CN8#PBF 206717-LT1229CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 206717-LT1229CN8#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole -3db Bandwidth: 100MHz Amplifier Type: Current Feedback Slew Rate: 2500 V/μs Current - Input Bias: 10μA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 4 V to 30 V, ±2 V to 15 V Operating Supply Current: 6mA Channel Output Current: 125mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 206717-LT1229CN8#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole -3db Bandwidth: 100MHz Amplifier Type: Current Feedback Slew Rate: 2500 V/μs Current - Input Bias: 10μA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 4 V to 30 V, ±2 V to 15 V Operating Supply Current: 6mA Channel Output Current: 125mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1229CN8#PBF - 206717-LT1229CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1229CN8#PBF
206717-LT1229CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1229CN8#PBF 206717-LT1229CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 206717-LT1229CN8#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole -3db Bandwidth: 100MHz Amplifier Type: Current Feedback Slew Rate: 2500 V/μs Current - Input Bias: 10μA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 4 V to 30 V, ±2 V to 15 V Operating Supply Current: 6mA Channel Output Current: 125mA

Manufacturer: Linear Technology
Win Source Part Number: 206717-LT1229CN8#PBF
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
-3db Bandwidth: 100MHz
Amplifier Type: Current Feedback
Slew Rate: 2500 V/μs
Current - Input Bias: 10μA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4 V to 30 V, ±2 V to 15 V
Operating Supply Current: 6mA
Channel Output Current: 125mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 206717-LT1229CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1229CN8#PBF
Supply Voltage (VS) 4 to 30 volts
Source Current (IS) 6 milliamps
VOS 3 millivolts
IBIAS 10 µA
Slew Rate 2500 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787HVHS8#PBF - 1058724-LT1787HVHS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 60 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0400 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991IMS#PBF - 020375-LT1991IMS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1300 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1037IS8#PBF - 1057686-LT1037IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787CS8#PBF - 1058719-LT1787CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0400 millivolts
View Details