Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT1193CN8#PBF 206716-LT1193CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 206716-LT1193CN8#PBF Packaging: Tube/Rail Applications: Differential Number of Circuits: 1 Mounting: Through Hole -3db Bandwidth: 80MHz Slew Rate: 500 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V Operating Supply Current: 35mA Channel Output Current: 50mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 206716-LT1193CN8#PBF Packaging: Tube/Rail Applications: Differential Number of Circuits: 1 Mounting: Through Hole -3db Bandwidth: 80MHz Slew Rate: 500 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V Operating Supply Current: 35mA Channel Output Current: 50mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT1193CN8#PBF - 206716-LT1193CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT1193CN8#PBF
206716-LT1193CN8#PBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT1193CN8#PBF 206716-LT1193CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 206716-LT1193CN8#PBF Packaging: Tube/Rail Applications: Differential Number of Circuits: 1 Mounting: Through Hole -3db Bandwidth: 80MHz Slew Rate: 500 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V Operating Supply Current: 35mA Channel Output Current: 50mA

Manufacturer: Linear Technology
Win Source Part Number: 206716-LT1193CN8#PBF
Packaging: Tube/Rail
Applications: Differential
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 80MHz
Slew Rate: 500 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V
Operating Supply Current: 35mA
Channel Output Current: 50mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 206716-LT1193CN8#PBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT1193CN8#PBF
Package Type DIP; PDIP; 8-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1678IS8#TRPBF - 1058575-LT1678IS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1077CN8#PBF - 072180-LT1077CN8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type DIP; PDIP; 8-PDIP
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1495IS8#PBF - 1058373-LT1495IS8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1224CS8#TRPBF - 1058048-LT1224CS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details