Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109CN8-12 206713-LT1109CN8-12

Description
Manufacturer: Linear Technology Win Source Part Number: 206713-LT1109CN8-12 Packaging: Tube/Rail Mounting: Through Hole Output Type: Fixed Topology: Boost Frequency - Switching: 120kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Purpose: Step-Up Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 12V Minimum Input Voltage: 5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 206713-LT1109CN8-12 Packaging: Tube/Rail Mounting: Through Hole Output Type: Fixed Topology: Boost Frequency - Switching: 120kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Purpose: Step-Up Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 12V Minimum Input Voltage: 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109CN8-12 - 206713-LT1109CN8-12 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109CN8-12
206713-LT1109CN8-12
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109CN8-12 206713-LT1109CN8-12
Manufacturer: Linear Technology Win Source Part Number: 206713-LT1109CN8-12 Packaging: Tube/Rail Mounting: Through Hole Output Type: Fixed Topology: Boost Frequency - Switching: 120kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Purpose: Step-Up Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 12V Minimum Input Voltage: 5V

Manufacturer: Linear Technology
Win Source Part Number: 206713-LT1109CN8-12
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Boost
Frequency - Switching: 120kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Purpose: Step-Up
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 12V
Minimum Input Voltage: 5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 206713-LT1109CN8-12
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109CN8-12
Configuration / Function Boost
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3440EMS#PBF - 020584-LTC3440EMS#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3850EGN#PBF - 020621-LTC3850EGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CR#PBF - 086440-LT1374CR - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1946EMS8E#TRPBF - 103299-LT1946EMS8E#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details