Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1071IT 206709-LT1071IT

Description
Manufacturer: Linear Technology Win Source Part Number: 206709-LT1071IT Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck, Boost, Cuk, Flyback, Forward Converter Frequency - Switching: 40kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220-5 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 60V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 65V (Switch) Minimum Input Voltage: 3V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 206709-LT1071IT Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck, Boost, Cuk, Flyback, Forward Converter Frequency - Switching: 40kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220-5 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 60V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 65V (Switch) Minimum Input Voltage: 3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1071IT - 206709-LT1071IT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1071IT
206709-LT1071IT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1071IT 206709-LT1071IT
Manufacturer: Linear Technology Win Source Part Number: 206709-LT1071IT Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck, Boost, Cuk, Flyback, Forward Converter Frequency - Switching: 40kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220-5 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 60V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 65V (Switch) Minimum Input Voltage: 3V

Manufacturer: Linear Technology
Win Source Part Number: 206709-LT1071IT
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck, Boost, Cuk, Flyback, Forward Converter
Frequency - Switching: 40kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220-5
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 1.25V
Maximum Output Voltage: 65V (Switch)
Minimum Input Voltage: 3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 206709-LT1071IT
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1071IT
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data