Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1026CN8#PBF 206705-LT1026CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 206705-LT1026CN8#PBF Packaging: Tube/Rail Mounting: Through Hole Output Type: Fixed Topology: Charge Pump Number of Outputs: 2 Synchronous Rectifier: No Output Current: 15mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Purpose: Ratiometric Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): -Vin, 2Vin Minimum Input Voltage: 4V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 206705-LT1026CN8#PBF Packaging: Tube/Rail Mounting: Through Hole Output Type: Fixed Topology: Charge Pump Number of Outputs: 2 Synchronous Rectifier: No Output Current: 15mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Purpose: Ratiometric Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): -Vin, 2Vin Minimum Input Voltage: 4V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1026CN8#PBF - 206705-LT1026CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1026CN8#PBF
206705-LT1026CN8#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1026CN8#PBF 206705-LT1026CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 206705-LT1026CN8#PBF Packaging: Tube/Rail Mounting: Through Hole Output Type: Fixed Topology: Charge Pump Number of Outputs: 2 Synchronous Rectifier: No Output Current: 15mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Purpose: Ratiometric Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): -Vin, 2Vin Minimum Input Voltage: 4V

Manufacturer: Linear Technology
Win Source Part Number: 206705-LT1026CN8#PBF
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Charge Pump
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 15mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Purpose: Ratiometric
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): -Vin, 2Vin
Minimum Input Voltage: 4V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 206705-LT1026CN8#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1026CN8#PBF
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3419EDD#PBF - 020577-LTC3419EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3421EUF#TRPBF - 020580-LTC3421EUF#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 24-QFN-EP (4x4)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1676IS8#PBF - 020295-LT1676IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CG-PBF - 072465-LTC1435CG-PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details