Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1010CN8 206700-LT1010CN8

Description
Manufacturer: Linear Technology Win Source Part Number: 206700-LT1010CN8 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: Buffer Slew Rate: 75 V/μs Current - Input Bias: 500μA Status: Active Temperature Range - Operating: 0°C to 100°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 40 V, ±2.25 V to 20 V Operating Supply Current: 5mA Channel Output Current: 150mA Gain Bandwidth Product (GBP): 20MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 206700-LT1010CN8 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: Buffer Slew Rate: 75 V/μs Current - Input Bias: 500μA Status: Active Temperature Range - Operating: 0°C to 100°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 40 V, ±2.25 V to 20 V Operating Supply Current: 5mA Channel Output Current: 150mA Gain Bandwidth Product (GBP): 20MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1010CN8 - 206700-LT1010CN8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1010CN8
206700-LT1010CN8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1010CN8 206700-LT1010CN8
Manufacturer: Linear Technology Win Source Part Number: 206700-LT1010CN8 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: Buffer Slew Rate: 75 V/μs Current - Input Bias: 500μA Status: Active Temperature Range - Operating: 0°C to 100°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 40 V, ±2.25 V to 20 V Operating Supply Current: 5mA Channel Output Current: 150mA Gain Bandwidth Product (GBP): 20MHz

Manufacturer: Linear Technology
Win Source Part Number: 206700-LT1010CN8
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: Buffer
Slew Rate: 75 V/μs
Current - Input Bias: 500μA
Status: Active
Temperature Range - Operating: 0°C to 100°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 40 V, ±2.25 V to 20 V
Operating Supply Current: 5mA
Channel Output Current: 150mA
Gain Bandwidth Product (GBP): 20MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 206700-LT1010CN8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1010CN8
Supply Voltage (VS) 4.5 to 40 volts
Source Current (IS) 5 milliamps
IBIAS 500 µA
GBW 20 MHz
Slew Rate 75 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6004CDD#PBF - 1059955-LT6004CDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.6 to 16 volts
Source Current (IS) 0.0013 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6204IGN#PBF - 1060061-LT6204IGN#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 2.8 milliamps
VOS 2.6 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1813CS8 - 072333-LT1813CS8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 3 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1818CS5#TRMPBF - 1058846-LT1818CS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 9 milliamps
VOS 0.2000 millivolts
View Details