Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1006CN8#PBF 206698-LT1006CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 206698-LT1006CN8#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 1.2 V/μs Current - Input Bias: 10nA Voltage - Input Offset: 30μV Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Operating Supply Current: 360μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 206698-LT1006CN8#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 1.2 V/μs Current - Input Bias: 10nA Voltage - Input Offset: 30μV Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Operating Supply Current: 360μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1006CN8#PBF - 206698-LT1006CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1006CN8#PBF
206698-LT1006CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1006CN8#PBF 206698-LT1006CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 206698-LT1006CN8#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 1.2 V/μs Current - Input Bias: 10nA Voltage - Input Offset: 30μV Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Operating Supply Current: 360μA

Manufacturer: Linear Technology
Win Source Part Number: 206698-LT1006CN8#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 1.2 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 30μV
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V
Operating Supply Current: 360μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 206698-LT1006CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1006CN8#PBF
Supply Voltage (VS) 5 to 30 volts
Source Current (IS) 0.3600 milliamps
VOS 0.0300 millivolts
IBIAS 0.0100 µA
Unlock Full Specs
to access all available technical data