Manufacturer: Linear Technology
Win Source Part Number: 206227-LH0070-0H
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±0.1%
Voltage - Input: 11.4 V to 40 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 6μVp-p
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: TO-39
Nominal Output Voltage (Min/Fixed): 10V
Operating Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 206227-LH0070-0H |
| Product Name | PMIC - PMIC - Voltage Reference - LH0070-0H |
| Package Type | TO-3; Other; TO-39 |