Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT6550CMS#PBF 145219-LT6550CMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 145219-LT6550CMS#PBF Packaging: Tube/Rail Applications: Voltage Feedback Number of Circuits: 3 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 90MHz Slew Rate: 600 V/μs Categories: Integrated Circuits Status: Active Case / Package: 10-MSOP Supply Voltage - Operating: 3 V to 12.6 V, ±1.5 V to 6.3 V Operating Supply Current: 8.5mA Channel Output Current: 60mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 145219-LT6550CMS#PBF Packaging: Tube/Rail Applications: Voltage Feedback Number of Circuits: 3 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 90MHz Slew Rate: 600 V/μs Categories: Integrated Circuits Status: Active Case / Package: 10-MSOP Supply Voltage - Operating: 3 V to 12.6 V, ±1.5 V to 6.3 V Operating Supply Current: 8.5mA Channel Output Current: 60mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT6550CMS#PBF - 145219-LT6550CMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT6550CMS#PBF
145219-LT6550CMS#PBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT6550CMS#PBF 145219-LT6550CMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 145219-LT6550CMS#PBF Packaging: Tube/Rail Applications: Voltage Feedback Number of Circuits: 3 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 90MHz Slew Rate: 600 V/μs Categories: Integrated Circuits Status: Active Case / Package: 10-MSOP Supply Voltage - Operating: 3 V to 12.6 V, ±1.5 V to 6.3 V Operating Supply Current: 8.5mA Channel Output Current: 60mA

Manufacturer: Linear Technology
Win Source Part Number: 145219-LT6550CMS#PBF
Packaging: Tube/Rail
Applications: Voltage Feedback
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 90MHz
Slew Rate: 600 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 10-MSOP
Supply Voltage - Operating: 3 V to 12.6 V, ±1.5 V to 6.3 V
Operating Supply Current: 8.5mA
Channel Output Current: 60mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 145219-LT6550CMS#PBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT6550CMS#PBF
Package Type SOP; MSOP; 10-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1495IS8#TRPBF - 1058374-LT1495IS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Comparators - LT1716IS5#TRPBF - 072318-LT1716IS5#TRPBF - Win Source Electronics
Specs
Device Type Comparators
Package Type SOT; SOT23; TSOT-23-5
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1001ACN8#PBF - 1057550-LT1001ACN8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type DIP; PDIP; 8-PDIP
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1678IS8#TRPBF - 1058575-LT1678IS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details