Win Source Electronics RF Modulators - LTC5588IPF-1#PBF 144962-LTC5588IPF-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 144962-LTC5588IPF-1# PBF Packaging: Tray Test Frequency: 2.14GHz P1dB: 12dBm LO Frequency: 200MHz to 6GHz RF Frequency: 200MHz to 6GHz Noise Floor: -160dBm/Hz Output Power: 4.2dBm Categories: RF/IF and RFID Status: Active Dimension: 24-UFQFN Exposed Pad Purpose: Modulator/Mixer Supply Voltage - Operating: 3.15 V to 3.45 V Operating Supply Current: 303mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 144962-LTC5588IPF-1# PBF Packaging: Tray Test Frequency: 2.14GHz P1dB: 12dBm LO Frequency: 200MHz to 6GHz RF Frequency: 200MHz to 6GHz Noise Floor: -160dBm/Hz Output Power: 4.2dBm Categories: RF/IF and RFID Status: Active Dimension: 24-UFQFN Exposed Pad Purpose: Modulator/Mixer Supply Voltage - Operating: 3.15 V to 3.45 V Operating Supply Current: 303mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Modulators - LTC5588IPF-1#PBF - 144962-LTC5588IPF-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Modulators - LTC5588IPF-1#PBF
144962-LTC5588IPF-1#PBF
RF Modulators - LTC5588IPF-1#PBF 144962-LTC5588IPF-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 144962-LTC5588IPF-1# PBF Packaging: Tray Test Frequency: 2.14GHz P1dB: 12dBm LO Frequency: 200MHz to 6GHz RF Frequency: 200MHz to 6GHz Noise Floor: -160dBm/Hz Output Power: 4.2dBm Categories: RF/IF and RFID Status: Active Dimension: 24-UFQFN Exposed Pad Purpose: Modulator/Mixer Supply Voltage - Operating: 3.15 V to 3.45 V Operating Supply Current: 303mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 144962-LTC5588IPF-1#PBF
Packaging: Tray
Test Frequency: 2.14GHz
P1dB: 12dBm
LO Frequency: 200MHz to 6GHz
RF Frequency: 200MHz to 6GHz
Noise Floor: -160dBm/Hz
Output Power: 4.2dBm
Categories: RF/IF and RFID
Status: Active
Dimension: 24-UFQFN Exposed Pad
Purpose: Modulator/Mixer
Supply Voltage - Operating: 3.15 V to 3.45 V
Operating Supply Current: 303mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 144962-LTC5588IPF-1#PBF
Product Name RF Modulators - LTC5588IPF-1#PBF
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 210206-PNX5209L0474AUM - Win Source Electronics
Specs
Frequency 8.50E8 to 1.90E9 Hz
Reading Speed 300 kbps
View Details
RF Detectors - LTC5509ESC6#TRPBF - 101071-LTC5509ESC6#TRPBF - Win Source Electronics
Specs
Frequency 3.00E8 to 3.00E9 Hz
View Details
RF Detectors - LT5570IDD#PBF - 020434-LT5570IDD#PBF - Win Source Electronics
Specs
Frequency 4.00E7 to 2.70E9 Hz
View Details