Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1185CQ#PBF 144723-LT1185CQ#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 144723-LT1185CQ#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive or Negative Adjustable Voltage - Dropout (Typical): 0.67V @ 3A Number of Regulators: 1 Output Type: Adjustable Output Current: 3A Output Voltage: ±2.5 V to ±25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 5-DDPAK Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): ±2.5V Dropout Voltage-Max: 1V @ 3A Operating Supply Current: 3.5mA Control Protection Features: Over Current Maximum Output Voltage: ±25V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 144723-LT1185CQ#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive or Negative Adjustable Voltage - Dropout (Typical): 0.67V @ 3A Number of Regulators: 1 Output Type: Adjustable Output Current: 3A Output Voltage: ±2.5 V to ±25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 5-DDPAK Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): ±2.5V Dropout Voltage-Max: 1V @ 3A Operating Supply Current: 3.5mA Control Protection Features: Over Current Maximum Output Voltage: ±25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1185CQ#PBF - 144723-LT1185CQ#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1185CQ#PBF
144723-LT1185CQ#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1185CQ#PBF 144723-LT1185CQ#PBF
Manufacturer: Linear Technology Win Source Part Number: 144723-LT1185CQ#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive or Negative Adjustable Voltage - Dropout (Typical): 0.67V @ 3A Number of Regulators: 1 Output Type: Adjustable Output Current: 3A Output Voltage: ±2.5 V to ±25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 5-DDPAK Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): ±2.5V Dropout Voltage-Max: 1V @ 3A Operating Supply Current: 3.5mA Control Protection Features: Over Current Maximum Output Voltage: ±25V

Manufacturer: Linear Technology
Win Source Part Number: 144723-LT1185CQ#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive or Negative Adjustable
Voltage - Dropout (Typical): 0.67V @ 3A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 3A
Output Voltage: ±2.5 V to ±25 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 5-DDPAK
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): ±2.5V
Dropout Voltage-Max: 1V @ 3A
Operating Supply Current: 3.5mA
Control Protection Features: Over Current
Maximum Output Voltage: ±25V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 144723-LT1185CQ#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1185CQ#PBF
Regulator Type Low Dropout
Output Polarity Positive; Negative
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1965IDD-3.3#PBF - 020372-LT1965IDD-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3014EDD#PBF - 020382-LT3014EDD#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1965IDD-3.3#PBF - 020372-LT1965IDD-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3023EMSE#PBF - 020384-LT3023EMSE#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details