Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1085CT#PBF 144722-LT1085CT#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 144722-LT1085CT#PBF Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.3V @ 3A Number of Regulators: 1 Output Type: Adjustable Output Current: 3A Family Name: LT1085 Output Voltage: 1.25 V to 28.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.5V @ 3A PSRR: 75dB (120Hz) Control Protection Features: Over Temperature Maximum Output Voltage: 28.5V Alternative Parts (Cross-Reference): LM1085IT-ADJAULF; LM1085IT-ADJ; LM1085IT-ADJ/NOPB; Introduction Date: April 30, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Signal Processing
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 144722-LT1085CT#PBF Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.3V @ 3A Number of Regulators: 1 Output Type: Adjustable Output Current: 3A Family Name: LT1085 Output Voltage: 1.25 V to 28.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.5V @ 3A PSRR: 75dB (120Hz) Control Protection Features: Over Temperature Maximum Output Voltage: 28.5V Alternative Parts (Cross-Reference): LM1085IT-ADJAULF; LM1085IT-ADJ; LM1085IT-ADJ/NOPB; Introduction Date: April 30, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1085CT#PBF - 144722-LT1085CT#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1085CT#PBF
144722-LT1085CT#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1085CT#PBF 144722-LT1085CT#PBF
Manufacturer: Linear Technology Win Source Part Number: 144722-LT1085CT#PBF Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.3V @ 3A Number of Regulators: 1 Output Type: Adjustable Output Current: 3A Family Name: LT1085 Output Voltage: 1.25 V to 28.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.5V @ 3A PSRR: 75dB (120Hz) Control Protection Features: Over Temperature Maximum Output Voltage: 28.5V Alternative Parts (Cross-Reference): LM1085IT-ADJAULF; LM1085IT-ADJ; LM1085IT-ADJ/NOPB; Introduction Date: April 30, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Signal Processing

Manufacturer: Linear Technology
Win Source Part Number: 144722-LT1085CT#PBF
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.3V @ 3A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 3A
Family Name: LT1085
Output Voltage: 1.25 V to 28.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.5V @ 3A
PSRR: 75dB (120Hz)
Control Protection Features: Over Temperature
Maximum Output Voltage: 28.5V
Alternative Parts (Cross-Reference): LM1085IT-ADJAULF; LM1085IT-ADJ; LM1085IT-ADJ/NOPB;
Introduction Date: April 30, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Signal Processing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 144722-LT1085CT#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1085CT#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-3
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data