Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1598LIG#PBF 144554-LTC1598LIG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 144554-LTC1598LIG#PB F Packaging: Tube/Rail Configuration: MUX-S/H-ADC Number of Inputs: 8 Input Type: Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 16.8k Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 144554-LTC1598LIG#PB F Packaging: Tube/Rail Configuration: MUX-S/H-ADC Number of Inputs: 8 Input Type: Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 16.8k Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1598LIG#PBF
144554-LTC1598LIG#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1598LIG#PBF 144554-LTC1598LIG#PBF
Manufacturer: Linear Technology Win Source Part Number: 144554-LTC1598LIG#PB F Packaging: Tube/Rail Configuration: MUX-S/H-ADC Number of Inputs: 8 Input Type: Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 16.8k Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 144554-LTC1598LIG#PBF
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 16.8k
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 144554-LTC1598LIG#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1598LIG#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type I2C; I2C
Package Type SOP; 12-MSOP
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1860LIMS8#PBF - 020516-LTC1860LIMS8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 8-MSOP
Packing Method Tube; Tube/Rail
View Details