Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6256IKC#TRMPBF-ES 144281-LTC6256IKC#TRMPBF-ES

Description
Manufacturer: Linear Technology Win Source Part Number: 144281-LTC6256IKC#TR MPBF-ES Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 4.5MHz Amplifier Type: General Purpose Slew Rate: 1.8 V/μs Current - Input Bias: 5nA Voltage - Input Offset: 100μV Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-UTDFN-EP (2x2) Supply Voltage - Operating: 1.8 V to 5.25 V, ±0.9 V to 2.625 V Operating Supply Current: 65μA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 6.5MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 144281-LTC6256IKC#TR MPBF-ES Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 4.5MHz Amplifier Type: General Purpose Slew Rate: 1.8 V/μs Current - Input Bias: 5nA Voltage - Input Offset: 100μV Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-UTDFN-EP (2x2) Supply Voltage - Operating: 1.8 V to 5.25 V, ±0.9 V to 2.625 V Operating Supply Current: 65μA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 6.5MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6256IKC#TRMPBF-ES - 144281-LTC6256IKC#TRMPBF-ES - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6256IKC#TRMPBF-ES
144281-LTC6256IKC#TRMPBF-ES
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6256IKC#TRMPBF-ES 144281-LTC6256IKC#TRMPBF-ES
Manufacturer: Linear Technology Win Source Part Number: 144281-LTC6256IKC#TR MPBF-ES Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 4.5MHz Amplifier Type: General Purpose Slew Rate: 1.8 V/μs Current - Input Bias: 5nA Voltage - Input Offset: 100μV Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-UTDFN-EP (2x2) Supply Voltage - Operating: 1.8 V to 5.25 V, ±0.9 V to 2.625 V Operating Supply Current: 65μA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 6.5MHz

Manufacturer: Linear Technology
Win Source Part Number: 144281-LTC6256IKC#TRMPBF-ES
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 4.5MHz
Amplifier Type: General Purpose
Slew Rate: 1.8 V/μs
Current - Input Bias: 5nA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-UTDFN-EP (2x2)
Supply Voltage - Operating: 1.8 V to 5.25 V, ±0.9 V to 2.625 V
Operating Supply Current: 65μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 6.5MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 144281-LTC6256IKC#TRMPBF-ES
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6256IKC#TRMPBF-ES
Supply Voltage (VS) 1.8 to 5.25 volts
Source Current (IS) 0.0650 milliamps
VOS 0.1000 millivolts
IBIAS 0.0050 µA
GBW 6.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1228CS8 - 087464-LT1228CS8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 36 volts
Source Current (IS) 6 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6241HVIDD#PBF - 020679-LTC6241HVIDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.8 to 11 volts
Source Current (IS) 2.5 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - T1007A - 047479-T1007A - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0100 millivolts
IBIAS 0.0100 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6236IS6#TRPBF - 1060103-LT6236IS6#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 12.6 volts
Source Current (IS) 3.3 milliamps
VOS 0.1000 millivolts
View Details