Manufacturer: Linear Technology
Win Source Part Number: 144276-LTC3765HMSE#P
Packaging: Tube/Rail
Applications: Secondary-Side Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: 16-MSOP-EP
Supply Voltage - Operating: 7.7 V to 14.5 V
Operating Supply Current: 1.7mA
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 144276-LTC3765HMSE#PBF |
| Product Name | PMIC - PMIC - Power Supply Controllers, Monitors - LTC3765HMSE#PBF |
| Output Options | Inverting |