Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC3765EMSE#PBF 144275-LTC3765EMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 144275-LTC3765EMSE#P BF Packaging: Tube/Rail Applications: Secondary-Side Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-MSOP-EP Supply Voltage - Operating: 7.7 V to 14.5 V Operating Supply Current: 1.7mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 144275-LTC3765EMSE#P BF Packaging: Tube/Rail Applications: Secondary-Side Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-MSOP-EP Supply Voltage - Operating: 7.7 V to 14.5 V Operating Supply Current: 1.7mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3765EMSE#PBF - 144275-LTC3765EMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3765EMSE#PBF
144275-LTC3765EMSE#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3765EMSE#PBF 144275-LTC3765EMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 144275-LTC3765EMSE#P BF Packaging: Tube/Rail Applications: Secondary-Side Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-MSOP-EP Supply Voltage - Operating: 7.7 V to 14.5 V Operating Supply Current: 1.7mA

Manufacturer: Linear Technology
Win Source Part Number: 144275-LTC3765EMSE#PBF
Packaging: Tube/Rail
Applications: Secondary-Side Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-MSOP-EP
Supply Voltage - Operating: 7.7 V to 14.5 V
Operating Supply Current: 1.7mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 144275-LTC3765EMSE#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC3765EMSE#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC1645IS#TRPBF - 1060950-LTC1645IS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 14-SOIC
IQ 1100 µA
View Details
PMIC - PMIC - Supervisors - LTC1326IS8-2.5#TRPBF - 1060578-LTC1326IS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2970IUFD#PBF - 1062342-LTC2970IUFD#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 3700 µA
View Details
Electronic Wholesale - SP706RCN - 1257630-SP706RCN - Win Source Electronics
Specs
Output Options Inverting
View Details