Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3634IFE#PBF 144274-LTC3634IFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 144274-LTC3634IFE#PB F Packaging: Tube/Rail Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 1.4 V to 15 V Number of Outputs: 2 Output Voltage: 0.6 V to 3 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-TSSOP-EP
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 144274-LTC3634IFE#PB F Packaging: Tube/Rail Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 1.4 V to 15 V Number of Outputs: 2 Output Voltage: 0.6 V to 3 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-TSSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3634IFE#PBF - 144274-LTC3634IFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3634IFE#PBF
144274-LTC3634IFE#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3634IFE#PBF 144274-LTC3634IFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 144274-LTC3634IFE#PB F Packaging: Tube/Rail Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 1.4 V to 15 V Number of Outputs: 2 Output Voltage: 0.6 V to 3 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-TSSOP-EP

Manufacturer: Linear Technology
Win Source Part Number: 144274-LTC3634IFE#PBF
Packaging: Tube/Rail
Applications: Converter, DDR
Mounting: SMD (SMT)
Voltage - Input: 1.4 V to 15 V
Number of Outputs: 2
Output Voltage: 0.6 V to 3 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 28-TSSOP-EP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 144274-LTC3634IFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3634IFE#PBF
Package Type SSOP; Other; 28-TSSOP-EP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1965IDD-3.3#PBF - 020372-LT1965IDD-3.3#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1371CR#PBF - 072264-LT1371CR#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1185CT#PBF - 020239-LT1185CT#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963ET-2.5 - 072343-LT1963ET-2.5 - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-5
View Details