Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2376IMS-16#PBF 144262-LTC2376IMS-16#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 144262-LTC2376IMS-16 #PBF Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MSOP Analog Supply Voltage: 2.375 V to 2.625 V Digital Supply Voltage: 2.375 V to 2.625 V Sampling Rate: 250k
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 144262-LTC2376IMS-16 #PBF Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MSOP Analog Supply Voltage: 2.375 V to 2.625 V Digital Supply Voltage: 2.375 V to 2.625 V Sampling Rate: 250k
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2376IMS-16#PBF - 144262-LTC2376IMS-16#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2376IMS-16#PBF
144262-LTC2376IMS-16#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2376IMS-16#PBF 144262-LTC2376IMS-16#PBF
Manufacturer: Linear Technology Win Source Part Number: 144262-LTC2376IMS-16 #PBF Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MSOP Analog Supply Voltage: 2.375 V to 2.625 V Digital Supply Voltage: 2.375 V to 2.625 V Sampling Rate: 250k

Manufacturer: Linear Technology
Win Source Part Number: 144262-LTC2376IMS-16#PBF
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-MSOP
Analog Supply Voltage: 2.375 V to 2.625 V
Digital Supply Voltage: 2.375 V to 2.625 V
Sampling Rate: 250k

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 144262-LTC2376IMS-16#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2376IMS-16#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Serial; LVDS - Serial
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details