Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2242CUP-12#TRPBF 144260-LTC2242CUP-12#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 144260-LTC2242CUP-12 #TRPBF Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 12 Data Interface: LVDS - Parallel, Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-QFN (9x9) Analog Supply Voltage: 2.375 V to 2.625 V Digital Supply Voltage: 2.375 V to 2.625 V Sampling Rate: 250M
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 144260-LTC2242CUP-12 #TRPBF Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 12 Data Interface: LVDS - Parallel, Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-QFN (9x9) Analog Supply Voltage: 2.375 V to 2.625 V Digital Supply Voltage: 2.375 V to 2.625 V Sampling Rate: 250M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2242CUP-12#TRPBF - 144260-LTC2242CUP-12#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2242CUP-12#TRPBF
144260-LTC2242CUP-12#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2242CUP-12#TRPBF 144260-LTC2242CUP-12#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 144260-LTC2242CUP-12 #TRPBF Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 12 Data Interface: LVDS - Parallel, Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-QFN (9x9) Analog Supply Voltage: 2.375 V to 2.625 V Digital Supply Voltage: 2.375 V to 2.625 V Sampling Rate: 250M

Manufacturer: Linear Technology
Win Source Part Number: 144260-LTC2242CUP-12#TRPBF
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 12
Data Interface: LVDS - Parallel, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-QFN (9x9)
Analog Supply Voltage: 2.375 V to 2.625 V
Digital Supply Voltage: 2.375 V to 2.625 V
Sampling Rate: 250M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 144260-LTC2242CUP-12#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2242CUP-12#TRPBF
Interface Type Parallel; LVDS - Parallel, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2362HS6#TRPBF - 115890-LTC2362HS6#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type TSOT-23-6
Packing Method Tape Reel; Reel - TR
View Details