Win Source Electronics PMIC - PMIC - Battery Chargers - LTC1731ES8-4.2#PBF 144258-LTC1731ES8-4.2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 144258-LTC1731ES8-4. 2#PBF Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 12V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 144258-LTC1731ES8-4. 2#PBF Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC1731ES8-4.2#PBF - 144258-LTC1731ES8-4.2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC1731ES8-4.2#PBF
144258-LTC1731ES8-4.2#PBF
PMIC - PMIC - Battery Chargers - LTC1731ES8-4.2#PBF 144258-LTC1731ES8-4.2#PBF
Manufacturer: Linear Technology Win Source Part Number: 144258-LTC1731ES8-4. 2#PBF Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 12V

Manufacturer: Linear Technology
Win Source Part Number: 144258-LTC1731ES8-4.2#PBF
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 12V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 144258-LTC1731ES8-4.2#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC1731ES8-4.2#PBF
Charger Type Linear
Package Type SOIC; 8-SOIC
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTM8062EV#PBF - 784648-LTM8062EV#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 2100 mA
View Details
PMIC - PMIC - Battery Chargers - LT1510CS#TRPBF - 780529-LT1510CS#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOIC
View Details
PMIC - PMIC - Battery Chargers - LTC4059EDC#TRPBF - 303434-LTC4059EDC#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 6-DFN (2x2)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4012CUF-3#PBF - 724779-LTC4012CUF-3#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Operating Temperature 0 to 85 C (32 to 185 F)
View Details