Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6604CUFF-5#PBF 144254-LT6604CUFF-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 144254-LT6604CUFF-5# PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Differential Amplifier Type: Differential Current - Input Bias: 30μA Voltage - Input Offset: 8mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 34-QFN-EP (4x7) Supply Voltage - Operating: 3 V to 11 V, ±1.5 V to 5.5 V Operating Supply Current: 30mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 144254-LT6604CUFF-5# PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Differential Amplifier Type: Differential Current - Input Bias: 30μA Voltage - Input Offset: 8mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 34-QFN-EP (4x7) Supply Voltage - Operating: 3 V to 11 V, ±1.5 V to 5.5 V Operating Supply Current: 30mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6604CUFF-5#PBF - 144254-LT6604CUFF-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6604CUFF-5#PBF
144254-LT6604CUFF-5#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6604CUFF-5#PBF 144254-LT6604CUFF-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 144254-LT6604CUFF-5# PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Differential Amplifier Type: Differential Current - Input Bias: 30μA Voltage - Input Offset: 8mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 34-QFN-EP (4x7) Supply Voltage - Operating: 3 V to 11 V, ±1.5 V to 5.5 V Operating Supply Current: 30mA

Manufacturer: Linear Technology
Win Source Part Number: 144254-LT6604CUFF-5#PBF
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Differential
Amplifier Type: Differential
Current - Input Bias: 30μA
Voltage - Input Offset: 8mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 34-QFN-EP (4x7)
Supply Voltage - Operating: 3 V to 11 V, ±1.5 V to 5.5 V
Operating Supply Current: 30mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 144254-LT6604CUFF-5#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6604CUFF-5#PBF
Supply Voltage (VS) 3 to 11 volts
Source Current (IS) 30 milliamps
VOS 8 millivolts
IBIAS 30 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1228CN8 - 072241-LT1228CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 36 volts
Source Current (IS) 6 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167IS8-1#PBF - 072223-LT1167IS8-1#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.9000 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6220IS8#PBF - 1060075-LT6220IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 12.6 volts
Source Current (IS) 1 milliamps
VOS 0.7000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2078CS8#TRPBF - 1059053-LT2078CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0470 milliamps
VOS 0.0700 millivolts
View Details