Manufacturer: Linear Technology
Win Source Part Number: 144249-LT1963AEQ-3.3
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.34V @ 1.5A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-DDPAK
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.55V @ 1.5A
Operating Supply Current: 1.5mA to 120mA
PSRR: 63dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 144249-LT1963AEQ-3.3#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1963AEQ-3.3#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | DPAK; Other; 5-DDPAK |
| Life Cycle Stage | Maturity; Active |