Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LT1581CT7#PBF 144248-LT1581CT7#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 144248-LT1581CT7#PBF Packaging: Tube/Rail Applications: Converter, Intel Pentium Mounting: Through Hole Voltage - Input: 1.68 V to 6 V Number of Outputs: 1 Output Voltage: 1.25 V to 4.65 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-7
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 144248-LT1581CT7#PBF Packaging: Tube/Rail Applications: Converter, Intel Pentium Mounting: Through Hole Voltage - Input: 1.68 V to 6 V Number of Outputs: 1 Output Voltage: 1.25 V to 4.65 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1581CT7#PBF - 144248-LT1581CT7#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1581CT7#PBF
144248-LT1581CT7#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1581CT7#PBF 144248-LT1581CT7#PBF
Manufacturer: Linear Technology Win Source Part Number: 144248-LT1581CT7#PBF Packaging: Tube/Rail Applications: Converter, Intel Pentium Mounting: Through Hole Voltage - Input: 1.68 V to 6 V Number of Outputs: 1 Output Voltage: 1.25 V to 4.65 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-7

Manufacturer: Linear Technology
Win Source Part Number: 144248-LT1581CT7#PBF
Packaging: Tube/Rail
Applications: Converter, Intel Pentium
Mounting: Through Hole
Voltage - Input: 1.68 V to 6 V
Number of Outputs: 1
Output Voltage: 1.25 V to 4.65 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-7

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 144248-LT1581CT7#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LT1581CT7#PBF
Package Type TO-220; Other; TO-220-7
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3701EGN#PBF - 072579-LTC3701EGN#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735CGN - 072498-LTC1735CGN - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3023IMSE#PBF - 020385-LT3023IMSE#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1086CT-5 - 072193-LT1086CT-5 - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-3
View Details