Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1765EFE-3.3#TRPBF 144026-LT1765EFE-3.3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 144026-LT1765EFE-3.3 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 1.25MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Purpose: Step-Down Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 144026-LT1765EFE-3.3 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 1.25MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Purpose: Step-Down Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1765EFE-3.3#TRPBF - 144026-LT1765EFE-3.3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1765EFE-3.3#TRPBF
144026-LT1765EFE-3.3#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1765EFE-3.3#TRPBF 144026-LT1765EFE-3.3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 144026-LT1765EFE-3.3 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 1.25MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Purpose: Step-Down Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 144026-LT1765EFE-3.3#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 1.25MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 16-TSSOP-EP
Purpose: Step-Down
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 144026-LT1765EFE-3.3#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1765EFE-3.3#TRPBF
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 16-TSSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3579EFE#PBF - 020409-LT3579EFE#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Charge Pump, Cuk, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872ETS8#TRMPBF - 020627-LTC3872ETS8#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type SOT23; Other; TSOT-23-8
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3824MPMSE#PBF - 072599-LTC3824MPMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1624CS8#TRPBF - 002805-LTC1624CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details