Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1521IS8#PBF 144025-LT1521IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 144025-LT1521IS8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.5V @ 300mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 300mA Output Voltage: 3.8 V to 20 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 3.8V Dropout Voltage-Max: 0.75V @ 300mA Operating Supply Current: 25μA to 12mA PSRR: 58dB (120Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 144025-LT1521IS8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.5V @ 300mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 300mA Output Voltage: 3.8 V to 20 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 3.8V Dropout Voltage-Max: 0.75V @ 300mA Operating Supply Current: 25μA to 12mA PSRR: 58dB (120Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1521IS8#PBF - 144025-LT1521IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1521IS8#PBF
144025-LT1521IS8#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1521IS8#PBF 144025-LT1521IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 144025-LT1521IS8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.5V @ 300mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 300mA Output Voltage: 3.8 V to 20 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 3.8V Dropout Voltage-Max: 0.75V @ 300mA Operating Supply Current: 25μA to 12mA PSRR: 58dB (120Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Linear Technology
Win Source Part Number: 144025-LT1521IS8#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.5V @ 300mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 300mA
Output Voltage: 3.8 V to 20 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 3.8V
Dropout Voltage-Max: 0.75V @ 300mA
Operating Supply Current: 25μA to 12mA
PSRR: 58dB (120Hz)
Maximum Output Voltage: 20V
Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 144025-LT1521IS8#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1521IS8#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data