Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3539EDCB-2#TRMPBF 143747-LTC3539EDCB-2#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 143747-LTC3539EDCB-2 #TRMPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 2A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (2x3) Purpose: Step-Up Maximum Input Voltage: 5V Nominal Output Voltage (Min/Fixed): 1.5V Maximum Output Voltage: 5.25V Minimum Input Voltage: 0.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 143747-LTC3539EDCB-2 #TRMPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 2A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (2x3) Purpose: Step-Up Maximum Input Voltage: 5V Nominal Output Voltage (Min/Fixed): 1.5V Maximum Output Voltage: 5.25V Minimum Input Voltage: 0.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3539EDCB-2#TRMPBF - 143747-LTC3539EDCB-2#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3539EDCB-2#TRMPBF
143747-LTC3539EDCB-2#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3539EDCB-2#TRMPBF 143747-LTC3539EDCB-2#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 143747-LTC3539EDCB-2 #TRMPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 2A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (2x3) Purpose: Step-Up Maximum Input Voltage: 5V Nominal Output Voltage (Min/Fixed): 1.5V Maximum Output Voltage: 5.25V Minimum Input Voltage: 0.5V

Manufacturer: Linear Technology
Win Source Part Number: 143747-LTC3539EDCB-2#TRMPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (2x3)
Purpose: Step-Up
Maximum Input Voltage: 5V
Nominal Output Voltage (Min/Fixed): 1.5V
Maximum Output Voltage: 5.25V
Minimum Input Voltage: 0.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 143747-LTC3539EDCB-2#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3539EDCB-2#TRMPBF
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (2x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3732CG - 020605-LTC3732CG - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1070IT#PBF - 1057717-LT1070IT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CMS8-2 - 072478-LTC1503CMS8-2 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147LCS8 - 072434-LTC1147LCS8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details