Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2175IUKG-14#TRPBF 143615-LTC2175IUKG-14#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 143615-LTC2175IUKG-1 4#TRPBF Packaging: Reel - TR Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 4 Input Type: Differential Number of Bits: 14 Data Interface: LVDS - Serial Number of A/D Converters: 4 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 52-QFN (7x8) Analog Supply Voltage: 1.7 V to 1.9 V Digital Supply Voltage: 1.7 V to 1.9 V Sampling Rate: 125M
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 143615-LTC2175IUKG-1 4#TRPBF Packaging: Reel - TR Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 4 Input Type: Differential Number of Bits: 14 Data Interface: LVDS - Serial Number of A/D Converters: 4 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 52-QFN (7x8) Analog Supply Voltage: 1.7 V to 1.9 V Digital Supply Voltage: 1.7 V to 1.9 V Sampling Rate: 125M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2175IUKG-14#TRPBF - 143615-LTC2175IUKG-14#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2175IUKG-14#TRPBF
143615-LTC2175IUKG-14#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2175IUKG-14#TRPBF 143615-LTC2175IUKG-14#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 143615-LTC2175IUKG-1 4#TRPBF Packaging: Reel - TR Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 4 Input Type: Differential Number of Bits: 14 Data Interface: LVDS - Serial Number of A/D Converters: 4 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 52-QFN (7x8) Analog Supply Voltage: 1.7 V to 1.9 V Digital Supply Voltage: 1.7 V to 1.9 V Sampling Rate: 125M

Manufacturer: Linear Technology
Win Source Part Number: 143615-LTC2175IUKG-14#TRPBF
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 4
Input Type: Differential
Number of Bits: 14
Data Interface: LVDS - Serial
Number of A/D Converters: 4
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 52-QFN (7x8)
Analog Supply Voltage: 1.7 V to 1.9 V
Digital Supply Voltage: 1.7 V to 1.9 V
Sampling Rate: 125M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 143615-LTC2175IUKG-14#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2175IUKG-14#TRPBF
Interface Type Serial; LVDS - Serial
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1604IG#PBF - 126178-LTC1604IG#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 36-SSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details