Manufacturer: Linear Technology
Win Source Part Number: 143388-LTC3780IG#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck-Boost
Frequency - Switching: 200kHz to 400kHz
Control Features: Current Limit, Enable, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 99%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 24-SSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 4 V to 30 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 143388-LTC3780IG#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780IG#PBF |
| Configuration / Function | Buck-Boost |
| Output Voltage Type | Transistor Driver |
| Package Type | SSOP; Other; 24-SSOP |
| Life Cycle Stage | Maturity; Active |