Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LT1947EMS#PBF 143109-LT1947EMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 143109-LT1947EMS#PBF Packaging: Tube/Rail Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.7 V to 8 V Number of Outputs: 3 Output Voltage: Adj up to 30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 143109-LT1947EMS#PBF Packaging: Tube/Rail Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.7 V to 8 V Number of Outputs: 3 Output Voltage: Adj up to 30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1947EMS#PBF - 143109-LT1947EMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1947EMS#PBF
143109-LT1947EMS#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1947EMS#PBF 143109-LT1947EMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 143109-LT1947EMS#PBF Packaging: Tube/Rail Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.7 V to 8 V Number of Outputs: 3 Output Voltage: Adj up to 30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP

Manufacturer: Linear Technology
Win Source Part Number: 143109-LT1947EMS#PBF
Packaging: Tube/Rail
Applications: Converter, TFT LCD
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 8 V
Number of Outputs: 3
Output Voltage: Adj up to 30V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 143109-LT1947EMS#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LT1947EMS#PBF
Package Type Other; 10-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3020EMS8#TRPBF - 002759-LT3020EMS8#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3850EUF#PBF - 072604-LTC3850EUF#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x4)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803IS6-3#TRMPBF - 020613-LTC3803IS6-3#TRMPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CG-TR - 072466-LTC1435CG-TR - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details