Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-BYP#TRMPBF 143005-LT1761ES5-BYP#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 143005-LT1761ES5-BYP #TRMPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.3V @ 100mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 100mA Family Name: LT1761 Output Voltage: 1.22 V to 20 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.22V Dropout Voltage-Max: 0.45V @ 100mA PSRR: 65dB (120Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LP2980IM5-ADJEP; LP2980IM5-ADJ/HFLF; LP2980IM5-ADJ/NOPB; AP2204K-ADJTRG1; Introduction Date: December 27, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Power Management, Wireless, RF Communications
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 143005-LT1761ES5-BYP #TRMPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.3V @ 100mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 100mA Family Name: LT1761 Output Voltage: 1.22 V to 20 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.22V Dropout Voltage-Max: 0.45V @ 100mA PSRR: 65dB (120Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LP2980IM5-ADJEP; LP2980IM5-ADJ/HFLF; LP2980IM5-ADJ/NOPB; AP2204K-ADJTRG1; Introduction Date: December 27, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Power Management, Wireless, RF Communications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LT1761ES5-BYP#TRMPBF is a low noise, low dropout linear voltage regulator designed for micropower applications. It operates over a wide input voltage range of 1.8V to 20V and can deliver an output current of up to 100mA with a typical dropout voltage of 300mV. The device features a low quiescent current of 20OºA, making it suitable for battery-powered systems, and it has a very low shutdown current of less than 0.1OºA. This regulator is available in fixed output voltages of 1.2V, 1.5V, 1.8V, 2V, 2.5V, 2.8V, 3V, 3.3V, and 5V, as well as an adjustable output ranging from 1.22V to 20V. It is stable with a minimum output capacitor of 1OºF and can utilize aluminum, tantalum, or ceramic capacitors. The LT1761 series includes built-in protection features such as reverse battery protection, overcurrent, and overtemperature protection. The product is packaged in a compact 5-lead TSOT-23 form factor, making it suitable for space-constrained applications. It is commonly used in consumer electronics, power management, and wireless communication devices. The operating temperature range is from -40°C to 125°C, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The LT1761ES5-BYP#TRMPBF is a low noise, low dropout linear voltage regulator designed for micropower applications. It operates over a wide input voltage range of 1.8V to 20V and can deliver an output current of up to 100mA with a typical dropout voltage of 300mV. The device features a low quiescent current of 20OºA, making it suitable for battery-powered systems, and it has a very low shutdown current of less than 0.1OºA. This regulator is available in fixed output voltages of 1.2V, 1.5V, 1.8V, 2V, 2.5V, 2.8V, 3V, 3.3V, and 5V, as well as an adjustable output ranging from 1.22V to 20V. It is stable with a minimum output capacitor of 1OºF and can utilize aluminum, tantalum, or ceramic capacitors. The LT1761 series includes built-in protection features such as reverse battery protection, overcurrent, and overtemperature protection. The product is packaged in a compact 5-lead TSOT-23 form factor, making it suitable for space-constrained applications. It is commonly used in consumer electronics, power management, and wireless communication devices. The operating temperature range is from -40°C to 125°C, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-BYP#TRMPBF - 143005-LT1761ES5-BYP#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-BYP#TRMPBF
143005-LT1761ES5-BYP#TRMPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-BYP#TRMPBF 143005-LT1761ES5-BYP#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 143005-LT1761ES5-BYP #TRMPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.3V @ 100mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 100mA Family Name: LT1761 Output Voltage: 1.22 V to 20 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.22V Dropout Voltage-Max: 0.45V @ 100mA PSRR: 65dB (120Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LP2980IM5-ADJEP; LP2980IM5-ADJ/HFLF; LP2980IM5-ADJ/NOPB; AP2204K-ADJTRG1; Introduction Date: December 27, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Power Management, Wireless, RF Communications

Manufacturer: Linear Technology
Win Source Part Number: 143005-LT1761ES5-BYP#TRMPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.3V @ 100mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 100mA
Family Name: LT1761
Output Voltage: 1.22 V to 20 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 1.22V
Dropout Voltage-Max: 0.45V @ 100mA
PSRR: 65dB (120Hz)
Maximum Output Voltage: 20V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): LP2980IM5-ADJEP; LP2980IM5-ADJ/HFLF; LP2980IM5-ADJ/NOPB; AP2204K-ADJTRG1;
Introduction Date: December 27, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Power Management, Wireless, RF Communications

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 143005-LT1761ES5-BYP#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-BYP#TRMPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data